EN
  • EN
  • DE

TDA8932BT

Part No TDA8932BT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Class-D audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266407-TDA8932BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8932BT CAD Model

Description

The NXP TDA8932BT is a high-efficiency Class-D audio amplifier that is part of NXP's portfolio of audio solutions designed to deliver superior sound quality with minimal power loss. This innovative component is ideal for a wide range of applications, from home theater systems to portable audio devices, offering a perfect blend of performance and energy efficiency.

Key Features:

  • High Efficiency: The TDA8932BT operates with an efficiency of up to 90%, ensuring that most of the power is converted into audio output rather than wasted as heat. This makes it an excellent choice for energy-sensitive applications.
  • Output Power: This amplifier can deliver up to 15 W to 30 W per channel into an 8 Ω load, making it powerful enough for a variety of audio playback scenarios.
  • Low Quiescent Current: It has a very low quiescent current, which reduces power consumption when in standby mode, further enhancing its energy-saving characteristics.
  • Advanced Protection: The TDA8932BT comes with built-in protection features, including short-circuit protection, thermal protection, and overvoltage protection, ensuring reliable operation and longevity of the device.
  • Simple Integration: Its simplicity in design allows for easy integration into various electronic devices without the need for complex circuitry or additional components.

Applications:

The TDA8932BT's versatility makes it suitable for a diverse range of audio applications, including:

  • Flat Panel Televisions
  • Wireless Speakers
  • Active Monitors
  • Home Theater Systems
  • Mini and Micro Audio Systems

Technical Specifications:

With a THD+N of less than 0.1%, the TDA8932BT ensures high-fidelity sound reproduction. The device operates over a wide supply voltage range (12.5 V to 36 V) and is available in a HSOP24 package, which is optimized for heat dissipation and space-saving on PCBs.

The TDA8932BT by NXP is a testament to the company's commitment to providing advanced audio technology that enhances the listening experience while addressing the growing demand for energy-efficient solutions.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4666 $110.9332
3+ $45.5105 $136.5315
4+ $44.0887 $176.3548
6+ $42.6669 $256.0014
8+ $41.2439 $329.9512
10+ $36.9773 $369.7730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess