EN
  • EN
  • DE

TDA8927J/N1

Part No TDA8927J/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 17
RoHS Compliant
Win Source Part Number 1098950-TDA8927J/N1
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8927J/N1 CAD Model

Description

The NXP TDA8927J/N1 stands as a high-end, cutting-edge Class-D audio amplifier integrated circuit, designed to deliver a superior audio experience for a wide range of applications. This monolithic integrated circuit is a testament to NXP's commitment to providing advanced audio solutions that combine performance with energy efficiency.

Key Features

  • High Efficiency: With Class-D architecture, the TDA8927J/N1 offers an impressive efficiency of over 90%, significantly reducing heat dissipation and eliminating the need for large heatsinks.
  • Power Output: Capable of delivering up to 2 x 80 W of power into 4 ohm loads, this amplifier can drive a wide range of speakers, from small bookshelf models to larger floor-standing units.
  • Low Distortion: Designed to produce a crisp and clear audio signal, the TDA8927J/N1 maintains low levels of Total Harmonic Distortion (THD), ensuring a high-fidelity listening experience.
  • Advanced Protection: Featuring various protection mechanisms, such as short-circuit protection, thermal protection, and overvoltage protection, the TDA8927J/N1 ensures reliability and longevity.
  • Easy Integration: The compact SO20 package makes it easy to integrate into various designs, from compact home audio systems to professional audio equipment.

Applications

The NXP TDA8927J/N1 is versatile enough to be used in a multitude of audio applications, such as:

  • Home theater systems
  • Active speakers
  • Television sound systems
  • Professional audio equipment

Technical Specifications

Parameter Value
Output Power 2 x 80 W (4 ohm)
Efficiency > 90%
THD Low
Package SO20

The NXP TDA8927J/N1 is the ideal solution for designers and audio enthusiasts who seek an amplifier that provides both power and precision without compromising on sound quality or efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess