EN
  • EN
  • DE

25LC160A-I/P

Part No 25LC160A-I/P
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT SPI 10MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25LC160
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854816-25LC160A-I/P
Ultra Librarian 3D Model Ultra Librarian 25LC160A-I/P CAD Model

Description

Product Overview: 25LC160A-I/P EEPROM from Microchip Technology

The 25LC160A-I/P is a 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. Designed for data storage that requires low-power and high-reliability, this EEPROM is a perfect solution for a wide range of applications in various industries such as consumer electronics, automotive, industrial control systems, and medical devices.

This particular model comes in a PDIP (Plastic Dual In-line Package) and operates over a standard voltage range of 2.5V to 5.5V. It features a serial interface for communication, specifically the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, making the device easy to integrate into microcontroller-based systems.

Key Features and Benefits:

  • Memory Size: This device offers 16 Kbits of memory, organized as 2,048 x 8 bits, which is suitable for storing configuration parameters, calibration data, or small application logs.
  • Write Protection: The 25LC160A-I/P includes hardware write-protection features to prevent accidental data overwrites, which is crucial for applications where data integrity is paramount.
  • Low-power Consumption: It is designed for low-power consumption, making it an ideal choice for battery-operated devices.
  • Wide Temperature Range: The device operates within a temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • High Reliability: With a high endurance of 1 million erase/write cycles and data retention of over 200 years, the EEPROM provides a robust storage solution.
  • Industry-standard Packaging: The PDIP packaging allows for easy insertion into standard through-hole PCBs and is suitable for prototyping and mass production.

The 25LC160A-I/P EEPROM is designed to meet the rigorous demands of modern electronic systems, offering a reliable and flexible non-volatile memory solution. With its SPI interface, it can be easily integrated with most microcontrollers, ensuring a seamless and efficient design experience for engineers and developers.

Whether you are working on a small-scale project or a large industrial application, the 25LC160A-I/P from Microchip Technology offers the performance and durability you need to ensure the safe storage and retrieval of critical data.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1227 $66.7362
13+ $9.1268 $118.6484
20+ $8.8415 $176.8300
27+ $8.5562 $231.0174
35+ $8.2710 $289.4850
47+ $7.4151 $348.5097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess