EN
  • EN
  • DE

TDA8771AH

Part No TDA8771AH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triple 8-bit video Digital-to-Analog Converter DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266383-TDA8771AH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8771AH CAD Model

Description

Introducing the TDA8771AH Digital-to-Analog Converter from NXP

The TDA8771AH is a high-performance 8-bit high-speed Digital-to-Analog Converter (DAC) designed by NXP Semiconductors. This component is specifically engineered to meet the rigorous demands of advanced video and high-speed data conversion applications. With its exceptional speed and accuracy, the TDA8771AH is an ideal choice for systems requiring high-quality digital-to-analog conversion in a compact form factor.

At the core of the TDA8771AH is its innovative architecture that allows for rapid data throughput without sacrificing the integrity of the signal. It operates at a conversion rate of up to 110 MSPS (Mega Samples Per Second), which ensures smooth and precise output even at high data rates. This makes it suitable for applications such as professional video editing, high-speed data acquisition systems, and other multimedia applications where fidelity and performance are critical.

The device is equipped with a versatile parallel input interface, which can easily interface with a variety of microprocessors and digital signal processors. This flexibility is a testament to NXP's commitment to creating products that are not only powerful but also easy to integrate into existing systems. Additionally, the TDA8771AH's compact 24-pin DIL or SOT137-1 package allows for efficient use of PCB space, making it a practical choice for space-constrained designs.

One of the key features of the TDA8771AH is its excellent dynamic performance. The device boasts a low glitch energy and a high signal-to-noise ratio, ensuring clean and stable outputs. Moreover, the DAC operates from a single 5V power supply, simplifying power management within the system. Its built-in power-on reset function ensures that the DAC output initializes to a known state, providing additional reliability upon system power-up.

In conclusion, the TDA8771AH from NXP Semiconductors is a top-tier 8-bit DAC that offers a blend of speed, precision, and ease of use. Whether it's for video processing, data acquisition, or any application requiring high-speed DAC functionality, the TDA8771AH stands out as a robust and reliable solution that engineers can trust.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess