EN
  • EN
  • DE

TDA8766

Part No TDA8766
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 10-bit high-speed 2.7 to 5.25 V analog-to-digital converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266381-TDA8766
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8766 CAD Model

Description

Introducing the TDA8766 from NXP Semiconductors

The TDA8766 is a high-performance, 10-bit analog-to-digital converter (ADC) developed by NXP Semiconductors, a leader in cutting-edge technology solutions. Designed to deliver precision and speed, this ADC is a perfect fit for a wide range of applications, including industrial, medical, and communication systems that require high-resolution signal processing.

The TDA8766 features a robust architecture that can handle input frequencies up to 40 MHz, making it an ideal choice for high-speed data acquisition and video processing tasks. Its 10-bit resolution ensures that it captures the finest details in analog signals, converting them to digital form with exceptional accuracy and linearity.

Key Features:

  • High-Speed Performance: The TDA8766 offers a maximum sampling rate of 40 MSPS (Mega Samples Per Second), providing the throughput needed for demanding applications.
  • Excellent Dynamic Range: With its 10-bit resolution, the ADC ensures a wide dynamic range, capturing subtle nuances in the input signal.
  • Low Power Consumption: Despite its high-speed capabilities, the TDA8766 is designed for efficiency, maintaining low power consumption to fit into power-sensitive designs.
  • Versatile Input Range: The device supports both single-ended and differential input configurations, offering flexibility for various signal types.
  • Integrated Reference: An on-chip voltage reference simplifies design and reduces external component count, while ensuring stability and accuracy over the full operating temperature range.

Furthermore, the TDA8766 integrates seamlessly into existing digital systems, thanks to its parallel output interface that allows for straightforward connection to DSPs, microprocessors, and other digital logic. The ADC operates over a wide supply voltage range, accommodating various system requirements.

For designers looking for a reliable, high-quality ADC that doesn't compromise on performance, the TDA8766 from NXP Semiconductors is an excellent choice. It provides the precision and speed necessary to meet the demands of modern high-resolution applications, all while maintaining power efficiency and design simplicity.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Microchip Technology
Lowest to $6.2562

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2238 $72.6714
6+ $19.8764 $119.2584
9+ $19.2550 $173.2950
13+ $18.6348 $242.2524
17+ $18.0134 $306.2278
22+ $16.1492 $355.2824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess