The NXP TDA8761AM is a state-of-the-art, high-speed 10-bit analog-to-digital converter (ADC) designed to deliver exceptional performance for a wide range of applications. This ADC is capable of converting analog signals to digital form at speeds of up to 40 megasamples per second (MSPS), making it an ideal choice for video processing, telecommunications, and data acquisition systems.
Key Features
- High-Speed Operation: With a maximum sampling rate of 40 MSPS, the TDA8761AM is well-suited for high-speed signal processing tasks.
- 10-Bit Resolution: The device provides a 10-bit resolution, ensuring high-quality digital representation of the input analog signal.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8761AM maintains low power consumption, making it suitable for power-sensitive applications.
- Input Clamp Diodes: The inclusion of input clamp diodes protects the device against overvoltage conditions, enhancing its robustness and reliability.
- Flexible Reference Voltage: It offers a flexible reference voltage that can be adjusted according to the needs of the application, providing versatility in various system designs.
Applications
The TDA8761AM's high-speed and precision characteristics make it an excellent choice for a variety of applications, including:
- Professional and consumer video equipment
- High-speed data acquisition systems
- Telecommunication infrastructure
- Medical imaging devices
- Instrumentation and test equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
10 bits |
| Maximum Sampling Rate |
40 MSPS |
| Power Supply Voltage |
5 V |
| Power Consumption (Typical) |
750 mW |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SSOP |
Overall, the NXP TDA8761AM ADC is a high-performance solution that provides the speed and accuracy required for advanced digital processing applications. Its robust design and low power consumption make it a reliable and efficient choice for designers and engineers looking to integrate high-speed ADC functionality into their systems.