EN
  • EN
  • DE

S80N02

Part No S80N02
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090453-S80N02
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80N02 CAD Model

Description

The ON Semiconductor S80N02 is a state-of-the-art N-Channel MOSFET designed for high-efficiency power management applications. This robust semiconductor device is engineered to deliver optimal performance in a wide range of electronic systems, making it a go-to choice for designers and engineers looking to enhance system reliability and power handling capabilities.

Key Features

  • Low On-Resistance: The S80N02 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High Switching Speed: With its rapid switching capabilities, the S80N02 ensures minimal delay in power regulation, providing swift response times crucial for high-speed applications.
  • Robust Thermal Performance: This MOSFET is designed to operate efficiently even under high-temperature conditions, ensuring thermal stability and extended device lifespan.
  • Advanced Packaging: The S80N02 is available in a compact, surface-mount package that allows for a high density of components on a PCB, saving space without compromising performance.

Applications

The versatile nature of the S80N02 makes it suitable for a broad spectrum of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • Load Switching
  • Battery Management Systems

Technical Specifications

Some of the technical specifications that highlight the capabilities of the S80N02 include:

  • Voltage Rating (VDS): 20V
  • Continuous Drain Current (ID): 80A
  • Power Dissipation (PD): 125W
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The S80N02 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. With its combination of efficiency, durability, and performance, the S80N02 is an excellent choice for any power management task.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess