The NXP TDA8754HL/17/C1/R1 is a high-performance triple analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced video and graphics applications. This integrated circuit is part of NXP's acclaimed portfolio of data conversion solutions, renowned for their reliability, precision, and efficiency.
Key Features
- High-Speed Performance: With a conversion rate capable of supporting up to 150 Msps (Mega samples per second), this ADC is optimized for high-speed signal processing, ensuring smooth and accurate digital representation of analog inputs.
- Triple ADC Channels: The device features three independent ADC channels, each with its own dedicated analog input, making it ideal for processing RGB video signals or other tri-channel data streams.
- Resolution: The TDA8754HL/17/C1/R1 boasts a resolution of 8 bits per channel, delivering precise digital outputs for critical applications where data integrity is paramount.
- Integrated Clamp Function: An on-chip clamp function for each channel simplifies the design of the input stage and ensures stable black level settings, enhancing image quality.
- Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising on performance, making it suitable for energy-sensitive applications.
Applications
The versatility of the TDA8754HL/17/C1/R1 allows it to be used in a wide range of applications, including:
- Professional video editing and broadcasting equipment
- High-resolution video capture cards
- Advanced digital TV sets and set-top boxes
- Medical imaging systems
- Industrial imaging and inspection systems
Technical Specifications
| Parameter |
Value |
| Resolution |
8 bits |
| Max Sampling Rate |
150 Msps |
| Input Channels |
3 |
| Power Supply Voltage |
5 V |
The TDA8754HL/17/C1/R1 from NXP is an exemplary solution for developers and engineers looking to integrate high-speed ADC functionality into their designs. Its robust feature set and proven performance make it a go-to choice for cutting-edge video and imaging applications.