EN
  • EN
  • DE
  • IT

TDA8740

Part No TDA8740
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Satellite sound circuit with noise reduction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266375-TDA8740
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8740 CAD Model

Description

The TDA8740 is a high-performance integrated circuit designed by NXP Semiconductors, tailored for advanced television signal processing applications. This versatile IC is engineered to cater to the growing demands of the digital television market, offering a range of features that enhance the audio and video experience for end-users.

Key Features

  • Multi-Standard Compatibility: The TDA8740 is compatible with a variety of television standards, making it a flexible solution for global markets. It supports PAL, NTSC, and SECAM, ensuring seamless integration with different broadcasting formats.
  • Advanced Video Processing: Equipped with cutting-edge video processing capabilities, the TDA8740 delivers crisp and clear images by effectively reducing noise and enhancing picture quality.
  • Integrated Audio Amplifier: Featuring an integrated audio amplifier, this IC simplifies circuit design by reducing the need for additional components, thereby saving space and cost.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8740 operates with minimal power consumption, contributing to the overall energy savings of the television set.

Applications

The TDA8740 is suitable for a wide range of applications within the television industry. Its robust design makes it ideal for:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Portable and handheld television devices
  • High-definition television sets
  • Set-top boxes and digital video recorders (DVRs)

Technical Specifications

The TDA8740 boasts an array of technical specifications that underscore its performance and reliability:

  • Supply voltage: 5V (typical)
  • Operating temperature range: -20°C to +70°C
  • Package: Compact and robust package options available

Conclusion

The TDA8740 from NXP Semiconductors represents a significant advancement in television signal processing technology. With its multi-standard support, superior video and audio processing, and energy-efficient design, the TDA8740 is an excellent choice for manufacturers looking to deliver high-quality television products to a discerning market.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess