EN
  • EN
  • DE

TDA9897V2

Part No TDA9897V2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard hybrid IF processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266461-TDA9897V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9897V2 CAD Model

Description

The TDA9897V2 is a cutting-edge, multi-standard vision and sound IF-PLL demodulator integrated circuit, designed and manufactured by NXP Semiconductors. This versatile component supports the demodulation of TV standards including NTSC, PAL, and SECAM, making it an ideal solution for a wide range of television and video applications.

Key Features

  • Multi-Standard Support: Compatible with PAL, SECAM, and NTSC standards, the TDA9897V2 ensures seamless integration into global products.
  • Integrated IF-PLL Demodulators: With built-in IF-PLL demodulators, this IC offers precise and stable tuning for both vision and sound carriers.
  • Automatic Standard Detection: The TDA9897V2 can automatically detect and switch between different broadcasting standards, simplifying the design of multi-regional TV sets.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power wastage, which is crucial for portable and energy-saving applications.
  • Flexible Audio Outputs: It provides various audio outputs, including FM, AM, and NICAM, catering to diverse audio processing requirements.

Applications

The TDA9897V2 is suitable for integration into various television sets, video recorders, and PC TV cards. Its versatility also makes it a prime choice for set-top boxes and portable TV devices.

Technical Specifications

  • Supply Voltage: 5V
  • IF Input Frequency Range: 38.9 MHz (vision), 33.4 MHz (sound)
  • Sound Carrier Adjustment: +/- 5 MHz
  • Demodulation: Negative AM (vision), FM (sound)

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA9897V2 is no exception. It is produced under stringent quality control measures to ensure high reliability and performance for the end-user.

Environmental Considerations

The TDA9897V2 is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess