EN
  • EN
  • DE

TDA8708T

Part No TDA8708T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362870-TDA8708T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8708T CAD Model

Description

Introducing the TDA8708T Analog Interface IC from NXP

The TDA8708T is a high-performance analog interface integrated circuit designed and manufactured by NXP Semiconductors. This versatile IC is primarily used for video digitizing applications and is a key component in systems that require high-speed analog-to-digital conversion. It is particularly well-suited for use in television sets, computer monitors, digital video cameras, and other multimedia devices where accurate and efficient analog signal processing is essential.

At the heart of the TDA8708T lies an 8-bit video analog-to-digital converter (ADC) that boasts a sampling rate of up to 40 MHz. This allows it to handle the high bandwidths necessary for capturing and converting analog video signals into digital form without losing fidelity. The IC is designed to support a wide range of video formats, including PAL, NTSC, and SECAM, making it a highly adaptable solution for global video applications.

The TDA8708T also features an on-chip clamp and auto-black level function. These functions ensure that the input video signal is consistently optimized for brightness and contrast, leading to improved image quality in the digitized output. Additionally, the device includes an input clamp with a variable sampling time, which helps to minimize signal distortion during the digitization process.

One of the key advantages of the TDA8708T is its ease of integration. It comes in a compact SO package, making it suitable for space-constrained applications. Furthermore, the IC requires minimal external components, which simplifies the design and reduces the overall system cost. It also features a digital output interface that is compatible with most digital signal processors (DSPs) and microcontrollers, ensuring smooth communication within the system.

For designers and engineers looking for a reliable and high-quality solution for their video digitizing needs, the TDA8708T from NXP Semiconductors offers an exceptional balance of performance, integration ease, and cost-effectiveness. Its robust feature set ensures that it can meet the demands of a wide range of applications, from consumer electronics to professional video processing systems.

Overall, the TDA8708T stands out as a superior choice for any application that requires high-speed and high-accuracy analog-to-digital video conversion.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1115 $64.8920
18+ $6.6556 $119.8008
27+ $6.4477 $174.0879
38+ $6.2397 $237.1086
48+ $6.0316 $289.5168
65+ $5.4077 $351.5005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess