The PC28F128J3A150 is a 128-Megabit (16 MB) Parallel Flash Memory device from Intel. It's designed for high-performance, high-density storage in embedded systems. This flash memory provides fast read access times and supports a variety of programming and erase operations.
Applications:
- Embedded Systems
- Networking Equipment
- Industrial Automation
- Consumer Electronics
- Data Storage
- Boot Memory
Features:
- 128-Megabit (16 MB) storage capacity
- Parallel interface for fast data transfer
- Fast read access times
- Sector Erase Architecture
- Multiple Block Protection Features
- Common Flash Interface (CFI) compliant
- Operating Voltage: 3.0V
Benefits:
- High storage capacity enables the storage of large amounts of data and code.
- Fast read access times improve system performance.
- Sector Erase Architecture allows for efficient memory management.
- Block Protection Features protect critical data from accidental erasure.
- CFI compliance simplifies integration with various systems.
- Low voltage operation reduces power consumption.
Technical Specifications:
The PC28F128J3A150 operates from a 3.0V power supply. It features a parallel interface, enabling fast data transfer rates. The device utilizes a sector erase architecture, allowing for efficient memory management. Multiple block protection features are implemented to protect critical data from accidental erasure. The PC28F128J3A150 is compliant with the Common Flash Interface (CFI) standard. Refer to the Intel PC28F128J3A datasheet for detailed specifications, including timing diagrams, programming algorithms, and reliability information. The access time is 150ns.