EN
  • EN
  • DE

TDA8595J/N2

Part No TDA8595J/N2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 27-Pin DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case ZIP-27
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757353-TDA8595J/N2
Family Name TDA8595
Introduction Date April 20, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8595J/N2 CAD Model

Description

The NXP TDA8595J/N2 is a high-efficiency, class-D audio power amplifier that is a part of NXP Semiconductors' extensive portfolio. Designed to deliver a high-quality audio experience, this integrated circuit (IC) is ideal for automotive audio applications where space is at a premium and power efficiency is a must.

Key Features

  • High Output Power: The TDA8595J/N2 can deliver up to 4 x 50W of output power, making it capable of driving powerful audio systems in vehicles without the need for additional cooling measures.
  • Class-D Efficiency: As a class-D amplifier, it offers greater power efficiency compared to traditional class-AB amplifiers, which translates into reduced heat dissipation and energy consumption.
  • Low Distortion: The IC is engineered to provide low levels of Total Harmonic Distortion (THD), ensuring clear and high-fidelity audio reproduction.
  • I2C-Bus Control: It features an I2C-bus interface, which allows for advanced control and diagnostics, enabling fine-tuning of the audio system and simplifying integration with other in-vehicle systems.
  • Built-in Protection: The TDA8595J/N2 comes with a range of built-in protection features, including short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Flexibility: Its flexible design allows it to be used in various configurations, including single-ended or bridge-tied load (BTL), providing designers with options to best suit their application requirements.

Applications

The TDA8595J/N2 is primarily designed for the automotive market, where it can be used in car radios, infotainment systems, and navigation units. Its robust design ensures that it can withstand the harsh conditions typically found in automotive environments, such as temperature extremes and vibrations.

Technical Specifications

Some of the technical specifications of the TDA8595J/N2 include an operating voltage range from 6V to 18V, a standby current of less than 10µA, and an ambient operating temperature range from -40°C to +85°C. This makes the TDA8595J/N2 a versatile and durable choice for automotive audio solutions.

For audio system designers looking for a powerful, efficient, and reliable amplifier IC, the NXP TDA8595J/N2 is an excellent choice that combines performance with practical features, making it a staple in the design of modern automotive audio systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6128 $57.8048
39+ $2.9637 $115.5843
61+ $2.8713 $175.1493
84+ $2.7789 $233.4276
108+ $2.6865 $290.1420
144+ $2.4082 $346.7808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess