EN
  • EN
  • DE

TDA8594SD

Part No TDA8594SD
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled 4 X 50 W power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266365-TDA8594SD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8594SD CAD Model

Description

Introducing the TDA8594SD Integrated Circuit from NXP

The TDA8594SD is a cutting-edge audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive and high-performance mixed-signal electronics. This product is designed to deliver exceptional sound quality with high power efficiency, making it an ideal solution for automotive audio applications.

Key Features

  • High-Fidelity Sound: The TDA8594SD is engineered to provide high-quality audio amplification, ensuring crystal-clear sound reproduction that meets the demands of audiophiles and everyday users alike.
  • Power Efficiency: With its advanced Class-B and Class-D technology, this IC offers a perfect balance between power consumption and audio performance, allowing for longer operation times and reduced heat generation.
  • Flexibility: The device supports various configurations, including multiple speaker setups, making it versatile for different audio system designs.
  • Protection Features: Built-in protection circuits safeguard the IC against overtemperature, short-circuit, and under-voltage conditions, ensuring long-term reliability and stability.
  • Heat Dissipation: The TDA8594SD is encapsulated in a specially designed heatsink package that efficiently dissipates heat, contributing to its robust performance in challenging environments.

Applications

Primarily targeted at the automotive sector, the TDA8594SD can be integrated into car audio systems, navigation units, and multimedia interfaces. Its high power output and fidelity make it suitable for premium in-car entertainment experiences.

Technical Specifications

The TDA8594SD operates over a wide supply voltage range and can drive multiple speaker loads with ease. It is characterized by low quiescent current and has a mute/standby function to minimize power consumption when not in active use. The IC's advanced modulation scheme ensures low electromagnetic interference (EMI), which is critical in the electronically dense environment of modern vehicles.

Conclusion

The NXP TDA8594SD stands out as an exemplary audio amplifier IC that combines performance, efficiency, and versatility. Its robust feature set and protection mechanisms make it a go-to choice for automotive manufacturers and aftermarket audio system designers seeking to enhance the auditory experience of their products.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess