EN
  • EN
  • DE

TDA8567Q

Part No TDA8567Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 4 x 25 W BTL quad car radio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266355-TDA8567Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8567Q CAD Model

Description

Product Overview: TDA8567Q by NXP

The TDA8567Q is a high-performance integrated circuit manufactured by NXP Semiconductors, designed to deliver quality audio amplification in automotive and consumer audio applications. This versatile IC is a part of NXP's acclaimed line of audio power amplifiers, offering an optimal solution for in-car sound systems and other audio devices where space and power efficiency are of the essence.

The TDA8567Q is a quad bridge-tied load (BTL) amplifier capable of driving 4 or 2 ohm loads. Each of the four amplifiers can deliver up to 25W of continuous output power, providing a total of 100W in a quad-channel setup. This makes it an excellent choice for powering the multiple speakers typically found in automotive audio systems.

One of the key features of the TDA8567Q is its low distortion, ensuring high-quality sound reproduction that is clear and precise. The IC also includes a mute/stand-by function, allowing the system to conserve power when the audio is not in use. This is particularly important in automotive applications where battery life is a concern.

The TDA8567Q is designed with protection circuits to ensure reliability and longevity. These protections include short-circuit protection, thermal protection, and a load dump protection circuit, which guards the amplifier from sudden surges in the power supply voltage, such as those that might occur during an alternator load dump event.

Installation and integration of the TDA8567Q are simplified by its Flexiwatt27 package, which is not only compact but also allows for efficient heat dissipation. The IC's versatility is further enhanced by its wide supply voltage range, accommodating fluctuations common in automotive environments.

Overall, the TDA8567Q from NXP stands out as a robust, high-quality audio amplifier solution suitable for a variety of demanding applications. Its combination of power, performance, and protection features ensures that it can deliver superior audio quality in the most challenging of environments.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess