EN
  • EN
  • DE

RF6261SR

Part No RF6261SR
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 755989-RF6261SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6261SR CAD Model

Description

The RF6261SR is a cellular band Front-End Module (FEM) manufactured by RF Micro Devices (now Qorvo). It's a highly integrated component designed to simplify and improve the performance of cellular transceivers. This module combines multiple functions, including power amplification, filtering, and switching, into a single compact package.

Applications:

  • Cellular Phones: Used in mobile phones to amplify and filter signals for transmission.
  • Wireless Data Devices: Integrated into devices requiring cellular connectivity.
  • IoT Devices: Employed in IoT applications for cellular communication.
  • Cellular Modems: Used in modems to enable cellular network access.
  • Handheld Communication Devices: Incorporated in devices requiring cellular voice and data communication.

Features:

  • Integrated Power Amplifier: Provides efficient and linear amplification of cellular signals.
  • Integrated Filtering: Filters out unwanted signals and noise, improving receiver sensitivity and reducing interference.
  • Integrated Switching: Enables seamless switching between different cellular bands.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • High Efficiency: Designed for low power consumption to extend battery life.
  • Multiple Band Support: Supports various cellular frequency bands (refer to datasheet for specifics).

Benefits:

  • Simplified Design: Integration of multiple functions reduces the number of discrete components required.
  • Improved Performance: Filtering and amplification enhance signal quality and range.
  • Reduced Size and Cost: Integration reduces PCB area and overall system cost.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in mobile devices.
  • Increased Reliability: Integrated design improves overall system reliability and reduces potential points of failure.

The RF6261SR is typically controlled via a digital interface, allowing for precise configuration and control of its various functions. It is designed to meet the stringent performance requirements of modern cellular standards. Specific band support, power levels, and control interfaces vary depending on the exact part number and configuration.

Typical Specifications:

  • Frequency Bands: Varies based on the specific model. Commonly supports GSM, EDGE, UMTS, and LTE bands.
  • Output Power: Up to +28 dBm (typical).
  • Supply Voltage: 3.0V to 5.0V (typical).
  • Operating Temperature Range: -40°C to +85°C (typical).

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess