EN
  • EN
  • DE

TDA8566Q/N2/S438

Part No TDA8566Q/N2/S438
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216079-TDA8566Q/N2/S438
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8566Q/N2/S438 CAD Model

Description

The NXP TDA8566Q/N2/S438 is a high-performance integrated circuit designed for car audio applications. It is a power amplifier that operates in Class B mode, which means it is highly efficient, making it ideal for automotive environments where power conservation is essential. This audio amplifier is well-suited for driving speakers in a car audio system, providing a high-quality listening experience for users on the go.

Key Features

  • Power Output: The TDA8566Q/N2/S438 offers a robust power output, capable of delivering 2 x 40W/4 ohm or 1 x 80W/8 ohm in a bridge-tied load configuration.
  • Supply Voltage Range: This device operates across a wide supply voltage range, typically from 6V to 18V, accommodating the fluctuations in a car's electrical system.
  • Low Distortion: It ensures low levels of harmonic and crossover distortion, resulting in clear and accurate audio reproduction.
  • Protection Features: The amplifier comes with a suite of protection features, including short-circuit protection, thermal protection, and a load dump protection circuit, which guards the device against spikes in voltage.
  • Flexible Usage: The TDA8566Q/N2/S438 is designed for flexibility, with the capability of being used in both stereo and mono configurations, catering to various audio system designs.

Applications

The primary application of the NXP TDA8566Q/N2/S438 is in automotive audio systems, where it can drive speakers directly and provide a high-fidelity audio experience. Its robust design and protection features make it particularly well-suited for the challenging conditions of automotive environments.

Quality and Reliability

NXP is known for its commitment to quality and the TDA8566Q/N2/S438 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-lasting operation even under the stress of daily use in a vehicle. With its combination of power, efficiency, and protection, the TDA8566Q/N2/S438 stands out as a top choice for automotive audio amplification.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9697 $59.5455
36+ $3.2571 $117.2556
55+ $3.1555 $173.5525
76+ $3.0538 $232.0888
98+ $2.9522 $289.3156
131+ $2.6461 $346.6391
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess