EN
  • EN
  • DE

TDA8561Q/N3S,112

Part No TDA8561Q/N3S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B CAR RADIO DBS17 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 24W Class-B Automotive 17-Pin DBS17P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class B
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 24W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS17P
Package 17-SIP Formed Leads
Win Source Part Number 796591-TDA8561Q/N3S,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8561
Introduction Date September 22, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8561Q/N3S,112 CAD Model

Description

The TDA8561Q/N3S,112 is a high-performance integrated circuit manufactured by NXP Semiconductors, a trusted name in the industry for innovative and reliable electronic components. This particular product is an audio power amplifier designed to deliver exceptional sound quality for automotive and various consumer audio applications.

Key Features

  • Power Output: The TDA8561Q/N3S,112 boasts a robust power output capability, providing 4 x 24 W/4 ohm or 2 x 50 W/2 ohm with a 14.4 V supply. This ensures powerful and clear audio reproduction, suitable for in-car entertainment and high-fidelity audio systems.
  • Flexibility: This amplifier can operate in either Bridge-Tied Load (BTL) or single-ended configurations, offering versatility for different audio system designs.
  • Low Distortion: It features low levels of harmonic distortion, which ensures a high-quality audio signal without unwanted noise or interference.
  • Integrated Protections: The TDA8561Q/N3S,112 is equipped with various protection features, including short-circuit protection, thermal protection, and load dump protection, enhancing the reliability and longevity of both the IC and the audio system.
  • Standby and Mute Functions: The IC includes standby and mute functions, allowing for power-saving modes and preventing pops and clicks during power cycling.

Applications

The versatility of the TDA8561Q/N3S,112 makes it suitable for a wide range of audio applications. It is primarily used in automotive audio systems, where its power and clarity enhance the in-car listening experience. Additionally, it can be found in home audio systems, portable speakers, and other consumer audio devices that require high-quality sound amplification.

Technical Specifications

Parameter Value
Supply Voltage 6 V to 18 V
Total Harmonic Distortion (THD) 0.02% (typical at 1 kHz)
Operating Temperature -40°C to +85°C
Package SIL17P

Overall, the TDA8561Q/N3S,112 from NXP Semiconductors is a highly capable audio amplifier that offers both performance and reliability, making it an ideal choice for manufacturers and hobbyists alike seeking to create superior audio experiences.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess