EN
  • EN
  • DE

TDA8552TS/N1,118

Part No TDA8552TS/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W AB 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Dimension 20-LSSOP (0.173", 4.40mm Width)
Win Source Part Number 107472-TDA8552TS/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8552TS/N1,118 CAD Model

Description

Introducing the TDA8552TS/N1,118 from NXP Semiconductors

The TDA8552TS/N1,118 is a cutting-edge audio amplifier integrated circuit (IC) produced by NXP Semiconductors, a leader in the semiconductor industry. This compact and robust IC is designed to deliver high-quality audio amplification with minimal power consumption, making it an ideal choice for a wide range of portable and space-constrained audio applications.

Key Features:

  • Class-AB Amplifier: The TDA8552TS/N1,118 operates as a Class-AB amplifier, offering a perfect blend of efficiency and linearity, resulting in high-quality audio output with reduced distortion.
  • Low Voltage Operation: It is designed to function at low voltages, ranging from 2 V to 5.5 V, which is particularly beneficial for battery-powered devices.
  • Bridge-Tied Load (BTL) Configuration: This IC can drive speakers in a BTL configuration, which allows for higher output power without the need for a coupling capacitor or a bootstrap capacitor, thus simplifying the circuit design and saving space.
  • Power Output: It is capable of delivering 2 x 1 W output power into an 8-ohm load at 5 V, making it powerful enough for a variety of audio playback devices.
  • Thermal and Short-Circuit Protection: The TDA8552TS/N1,118 includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the IC.

Applications:

The TDA8552TS/N1,118 is versatile and can be used in various audio applications, including:

  • Portable audio devices
  • Mobile phones
  • Personal media players
  • Handheld gaming systems
  • Small-scale audio systems

Package and Quality:

This IC comes in a small-outline package (TSOP), which is suitable for surface-mount technology (SMT) and allows for a compact PCB design. The TDA8552TS/N1,118 adheres to NXP's commitment to quality and reliability, ensuring that it meets the stringent requirements for commercial and industrial-grade components.

With its blend of power efficiency, audio performance, and compact form factor, the TDA8552TS/N1,118 from NXP Semiconductors stands out as a superior choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess