EN
  • EN
  • DE

TDA8295HN/C2/S1

Part No TDA8295HN/C2/S1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840068-TDA8295HN/C2/S1
Ultra Librarian 3D Model Ultra Librarian TDA8295HN/C2/S1 CAD Model

Description

Product Overview: NXP TDA8295HN/C2/S1

The TDA8295HN/C2/S1 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, tailored for television and set-top box applications. This advanced tuner component is engineered to provide exceptional reception quality across various broadcast standards, making it an ideal solution for manufacturers looking to create versatile and high-performance multimedia devices.

Key Features

  • Multi-Standard Support: The TDA8295HN/C2/S1 is compatible with a wide range of analog TV standards, including NTSC, PAL, and SECAM. This ensures that the device can be used in different regions around the world without compatibility issues.
  • High Integration: This IC integrates several functions that traditionally require external components, such as a Voltage-Controlled Oscillator (VCO) and mixers, thus reducing the overall bill of materials and simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8295HN/C2/S1 operates with low power consumption, making it suitable for eco-friendly and power-sensitive applications.
  • Small Footprint: The compact size of the TDA8295HN/C2/S1 package allows it to fit into space-constrained designs, enabling sleek and slim device form factors.
  • Improved Noise Figure: The device boasts an excellent noise figure, which enhances the signal-to-noise ratio and results in better picture and sound quality.
  • I2C-Bus Control: With I2C-bus control interface, the TDA8295HN/C2/S1 offers easy programmability and integration with other microcontroller-based systems.

Applications

The versatility and performance of the TDA8295HN/C2/S1 make it an excellent choice for a variety of applications, including:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Digital broadcasting receivers
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards

Overall, the NXP TDA8295HN/C2/S1 is a sophisticated tuner solution that offers manufacturers the ability to deliver high-quality TV viewing experiences to consumers. Its combination of multi-standard support, high integration, and low power consumption makes it a compelling choice for the next generation of audiovisual equipment.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
WALDEMANN LIGHTING
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1529 $64.5870
70+ $1.7660 $123.6200
105+ $1.7117 $179.7285
140+ $1.6563 $231.8820
185+ $1.6008 $296.1480
245+ $1.4357 $351.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess