EN
  • EN
  • DE

TDA8035HN/C1,118

Part No TDA8035HN/C1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HVQFN / Interface 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Interface Analog
Voltage - Supply 2.7V ~ 5.5V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Mounting SMD (SMT)
Base Product Number TDA8035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13258-6,NXPNXPTDA8035HN/C1,118,568-13258-2,935293007118,568-13258-1,2156-TDA8035HN/C1,118,TDA8035HN/C1,118-ND
Standard Package 6,000
Win Source Part Number 962792-TDA8035HN/C1,118
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1,118 CAD Model

Description

Product Overview: TDA8035HN/C1,118

The TDA8035HN/C1,118 is a cutting-edge smart card interface integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is engineered to facilitate seamless communication between a smart card and a microcontroller, making it an ideal choice for a wide range of applications such as banking, telecommunications, and secure access systems.

Key Features

  • ISO7816 Compliant: The TDA8035HN/C1,118 adheres to the ISO7816 standard, ensuring compatibility with a variety of smart cards used in the industry.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it suitable for battery-operated devices.
  • Card Detection: It includes built-in card detection features, providing a reliable mechanism for recognizing card insertion and removal.
  • Adjustable Clock Frequency: The IC supports a wide range of clock frequencies, allowing flexibility in smart card communication protocols.
  • Multiple Communication Protocols: It is capable of handling both T=0 and T=1 communication protocols, which are commonly used in smart card transactions.
  • ESD Protection: The TDA8035HN/C1,118 is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.

Applications

The versatile nature of the TDA8035HN/C1,118 makes it suitable for a multitude of applications that require secure data transactions. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Healthcare services
  • Public transportation systems

Technical Specifications

The TDA8035HN/C1,118 is available in a small HVQFN32 package, offering a compact footprint for space-sensitive designs. It operates over a wide temperature range and is designed to meet the stringent demands of secure electronic transactions.

For developers and engineers looking to integrate a reliable smart card interface into their designs, the TDA8035HN/C1,118 from NXP Semiconductors offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7731 $50.2515
160+ $0.6344 $101.5040
245+ $0.6145 $150.5525
340+ $0.5947 $202.1980
435+ $0.5749 $250.0815
585+ $0.5154 $301.5090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess