EN
  • EN
  • DE

TDA8034T/C1

Part No TDA8034T/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1348+
Reference case SOP-16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757349-TDA8034T/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8034T/C1 CAD Model

Description

The NXP TDA8034T/C1 is a high-performance, low-power smart card interface IC that is designed to provide a reliable interface between a smart card and a microcontroller or microprocessor within a payment terminal, identification system, or other smart card applications. This IC is compliant with ISO 7816, EMV 4.3, and various other standards, making it an ideal solution for applications that require secure data transactions.

Key Features

  • ISO 7816 Compliant: Supports communication with ISO 7816 compatible smart cards, ensuring broad compatibility with a wide range of smart card applications.
  • EMV 4.3 Level 1 Certified: Meets the requirements for EMV Level 1 certification, which is essential for payment and banking applications.
  • Low Power Consumption: Designed for power-sensitive applications, the TDA8034T/C1 features a low-power design to extend the life of battery-operated devices.
  • Card Detection: Includes a built-in card detection feature that can detect the presence and absence of a card, enhancing the security and user experience.
  • Multiple Communication Protocols: Supports T=0 and T=1 protocols, offering flexibility in communication with various smart cards.
  • Automatic Voltage Selection: Capable of automatic selection between 3V and 5V operating voltages, accommodating different smart card requirements.
  • Protection Features: Equipped with short-circuit protection, thermal protection, and ESD protection, ensuring robust performance in harsh environments.

Applications

The TDA8034T/C1 is versatile and can be used in a range of applications, such as:

  • Banking and payment terminals
  • Identification and security systems
  • Telecommunication systems
  • Public transportation systems
  • Access control devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TDA8034T/C1 datasheet provided by NXP. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application information necessary for successful integration into smart card interfacing projects.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us
Spansion
Need more? Email Us
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess