EN
  • EN
  • DE

TDA8034HN/C1,151

Part No TDA8034HN/C1,151
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tray
Product Status Obsolete
Interface Analog
Voltage - Supply 1.8V, 3V, 5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Mounting Type Surface Mount
Base Product Number TDA8034
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362683-TDA8034HN/C1,151
Ultra Librarian 3D Model Ultra Librarian TDA8034HN/C1,151 CAD Model

Description

The TDA8034HN/C1,151 is a high-performance, low-power smart card interface IC from NXP Semiconductors, designed to provide a reliable interface between a smart card and a microcontroller or microprocessor in various applications. This interface IC is well-suited for use in banking terminals, identification systems, pay TV, mobile communications, and other smart card applications.

Key Features

  • ISO7816 Compliance: The TDA8034HN/C1,151 is fully compliant with ISO7816 standards, ensuring compatibility with smart card protocols and facilitating easy integration into existing systems.
  • Low Power Consumption: With its focus on energy efficiency, this IC minimizes power usage during operation, making it ideal for portable and battery-powered devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply requirements and ensuring versatility across different applications.
  • Card Detection: The built-in card detection feature allows for automatic activation and deactivation of the interface, enhancing the security and user experience of the system.
  • EMV Level 1 Certified: Certification for EMV Level 1 ensures that the TDA8034HN/C1,151 meets the stringent requirements for payment and banking applications.
  • High ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, safeguarding the IC and the smart card against potential damage from static electricity.

Applications

The versatility of the TDA8034HN/C1,151 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Point-of-Sale (POS) terminals
  • ATMs and banking machines
  • Secure access control systems
  • Public transportation payment systems
  • Telecommunication systems

Technical Specifications

The TDA8034HN/C1,151 is offered in a small HVQFN32 package, providing a compact solution that is easy to integrate into space-constrained designs. It supports both 3V and 5V cards, and its robust design ensures reliable operation even under harsh conditions.

Conclusion

With its combination of ISO7816 compliance, low power consumption, wide supply voltage range, and advanced security features, the TDA8034HN/C1,151 from NXP Semiconductors stands out as a high-quality smart card interface solution for a multitude of electronic payment and identification applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1187 $61.7805
35+ $3.3795 $118.2825
53+ $3.2733 $173.4849
73+ $3.1682 $231.2786
95+ $3.0631 $290.9945
127+ $2.7454 $348.6658
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess