EN
  • EN
  • DE

TDA8024AT

Part No TDA8024AT
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE SO28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Supply Voltage - Operating 2.7 V to 6.5 V
Case / Package 28-SO
Mounting Surface Mount
Win Source Part Number 216053-TDA8024AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8024AT CAD Model

Description

The TDA8024AT from NXP Semiconductors is a high-performance smart card interface IC designed to facilitate communication between smart cards and microprocessor systems. This IC is compliant with ISO 7816, EMV 4.1, and EMV 2000 Level 1 specifications, ensuring compatibility with a wide range of smart card applications, including banking, telecommunications, and secure access systems.

Key Features

  • Supply Voltage Range: The TDA8024AT operates over a wide supply voltage range from 2.7V to 6V, making it suitable for various system designs.
  • Card Interface: It can interface with up to three smart cards and supports both asynchronous and synchronous cards.
  • High ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: This IC is designed for power efficiency, which is critical for battery-operated devices.
  • Automatic Card Activation and Deactivation Sequences: Simplifies the design and ensures proper communication protocols with smart cards.
  • Multiple Communication Protocols: It supports T=0, T=1, and specific protocols for memory cards.

Applications

The TDA8024AT is ideal for a variety of applications that require secure data transactions. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Healthcare applications
  • Public transportation systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 6V Operating Temperature Range -25°C to +85°C Package SO20 (Small Outline) ESD Protection Up to 8 kV

The TDA8024AT's combination of features and compliance with international standards makes it an excellent choice for designers looking to integrate smart card functionality into their products while maintaining high security and reliability.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess