EN
  • EN
  • DE

TDA8005H/C107

Part No TDA8005H/C107
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014775-TDA8005H/C107
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8005H/C107 CAD Model

Description

Product Overview: NXP TDA8005H/C107

The NXP TDA8005H/C107 is a state-of-the-art smart card interface integrated circuit designed to provide a secure and reliable connection between smart cards and host devices. This product is part of NXP's renowned family of smart card interface solutions, which are widely used in applications such as banking, telecommunications, and secure access control systems.

Key Features

  • Multi-Protocol Support: The TDA8005H/C107 is capable of handling various smart card protocols, ensuring compatibility with a wide range of smart card types and standards.
  • High-Level Integration: This IC integrates all the necessary functions to interface with smart cards, including supply voltage generation, level shifting, and protection circuits, simplifying the design of the end application.
  • Enhanced Security: With its advanced security features, the TDA8005H/C107 helps to prevent unauthorized access and ensures secure communication between the smart card and the host device.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it ideal for portable and battery-powered applications.

Applications

The versatility of the NXP TDA8005H/C107 allows it to be used in a variety of applications. Its robust design and security features make it particularly well-suited for:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Identification and access control systems
  • Public transportation payment systems
  • Telecommunication systems

Technical Specifications

The TDA8005H/C107 operates over a wide supply voltage range and temperature, ensuring reliable performance under diverse operating conditions. It also features ESD protection and low electromagnetic emission, adhering to stringent industry standards for electronic devices.

Conclusion

NXP's TDA8005H/C107 is an excellent choice for developers looking to integrate smart card functionality into their products. With its comprehensive feature set, robust security, and high-level integration, this IC stands out as a leading solution in the smart card interface market.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess