EN
  • EN
  • DE

TDA8005AH/C129

Part No TDA8005AH/C129
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362631-TDA8005AH/C129
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8005AH/C129 CAD Model

Description

The TDA8005AH/C129 is a high-performance interface IC from NXP Semiconductors, designed to facilitate communication between smart cards and microcontrollers in a secure and efficient manner. This product is particularly well-suited for applications in the telecommunications, banking, and secure access control industries, where reliability and security are of paramount importance.

Key Features

  • Smart Card Interface: The TDA8005AH/C129 provides a versatile smart card interface, supporting both asynchronous and synchronous cards in accordance with ISO 7816, GSM 11.11, EMV, and other relevant standards.
  • High-Level Integration: This IC includes an on-chip Voltage Regulator, Clock Generator, and Level Shifter, minimizing the need for external components and simplifying the overall design process.
  • Enhanced Security: With built-in protection mechanisms such as short-circuit and thermal shutdown, the TDA8005AH/C129 ensures the secure handling of sensitive data throughout the card communication process.
  • Flexible Communication: The device supports a wide range of communication protocols and offers adjustable baud rates, making it adaptable to various smart card applications.
  • Low Power Consumption: The power-efficient design of the TDA8005AH/C129 makes it ideal for portable applications where battery life is critical.

Applications

The TDA8005AH/C129 is suitable for a broad array of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Healthcare and insurance card readers
  • Mobile phone SIM card interfaces

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 6.0V
Operating Temperature -25°C to +85°C
Package SO28
Data Rate Adjustable

For developers and manufacturers seeking a reliable smart card interface solution, the TDA8005AH/C129 offers a blend of performance, security, and ease of integration that is hard to match.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess