EN
  • EN
  • DE

TDA8004TD-T

Part No TDA8004TD-T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0618+
Reference case SOP-28
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716599-TDA8004TD-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8004TD-T CAD Model

Description

The TDA8004TD-T from NXP Semiconductors is a robust smart card interface IC designed to facilitate secure communication between a smart card and a microcontroller or microprocessor in various applications. This integrated circuit is specifically engineered to meet the stringent requirements of smart card-based transactions in payment systems, access control, identity verification, and other secure data exchange applications.

Key Features

  • ISO 7816 Compliance: Fully compliant with ISO 7816, T=0 and T=1 protocols, ensuring compatibility with a wide range of smart cards.
  • Supply Voltage Range: Operates over a broad supply voltage range from 2.7V to 6V, accommodating various system power supplies.
  • Card Detection: Incorporates card detection features with automatic activation and deactivation sequences, simplifying the design of the card interface.
  • ESD Protection: Built-in Electrostatic Discharge (ESD) protection enhances the durability and longevity of the device in harsh environments.
  • Programmable Current Limiting: Offers programmable current limiting for the card supply (VCC), ensuring the protection of both the card and the interface.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated devices.

Applications

The TDA8004TD-T is ideal for a variety of applications that require secure data transactions. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Public transportation payment systems
  • Healthcare information systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 6V
Communication Protocols ISO 7816, T=0 and T=1
Package SO20 (Small Outline)
ESD Protection Yes
Operating Temperature -25°C to +85°C

With its combination of versatility, robust protection features, and compliance with industry standards, the NXP TDA8004TD-T smart card interface is a top choice for developers seeking to integrate secure smart card solutions into their products.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess