EN
  • EN
  • DE

TDA8002CG/C1

Part No TDA8002CG/C1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface 12MHz 3.3V/5V 460mW 32-Pin LQFP / IC card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266265-TDA8002CG/C1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8002C
Introduction Date February 24, 1999
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TDA8002CG/C1 CAD Model

Description

The TDA8002CG/C1 is a cutting-edge smart card interface IC from NXP Semiconductors, designed to facilitate secure and efficient communication between smart cards and host devices. This IC is compliant with ISO 7816, EMV (Europay, MasterCard, Visa), and GSM 11.11 specifications, making it an ideal choice for a wide range of applications such as banking, telecommunications, and secure access control systems.

Key Features

  • ISO 7816 Compatibility: This interface IC supports T=0 and T=1 protocols as specified in the ISO 7816 standard, ensuring compatibility with a multitude of smart card applications.
  • EMV and GSM 11.11 Compliance: The TDA8002CG/C1 is designed to meet the stringent requirements of the EMV standard for payment systems and GSM 11.11 for mobile communications, offering a high level of security and reliability.
  • High-Speed Communication: With support for high data transfer rates, this IC facilitates rapid communication between the smart card and the host device, enhancing the overall user experience.
  • Low Power Consumption: The TDA8002CG/C1 is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • Protection Features: Built-in protection mechanisms, such as short-circuit and thermal protection, safeguard the IC and the connected smart card from potential damage.
  • Versatile Interface: The IC offers a flexible interface that can be easily integrated with a variety of microprocessor or microcontroller-based systems.

Applications

The TDA8002CG/C1 is a versatile component that can be integrated into a diverse array of products requiring smart card interfaces, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Personal Identification Number (PIN) pads
  • Security access control systems
  • Telecommunication systems

Conclusion

With its robust feature set and compliance with major industry standards, the TDA8002CG/C1 from NXP Semiconductors represents a highly reliable and secure solution for smart card interface requirements. Its integration into systems ensures efficient, high-speed data communication and a seamless user experience for a variety of secure transactions and identification processes.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess