EN
  • EN
  • DE

LT1181ACSW#PBF

Part No LT1181ACSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR RS232 5V DUAL16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130443-LT1181ACSW#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1181ACSW#PBF CAD Model

Description

Product Overview: LT1181ACSW#PBF

The LT1181ACSW#PBF is a high-quality dual RS232 driver/receiver from Linear Technology, designed to meet the stringent requirements of communication and industrial applications. This integrated circuit is engineered to provide reliable data transmission with its advanced features, ensuring efficient operation in various electronic systems.

Key Features

  • Dual Driver/Receiver: The LT1181ACSW#PBF contains two drivers and two receivers, making it ideal for full-duplex communication.
  • Low Power Consumption: With its power-saving features, the device operates efficiently, making it suitable for portable and power-sensitive applications.
  • 5V Single Supply Operation: The device is designed to work with a single 5V power supply, simplifying power management in a system.
  • Flexible Data Rate: It supports data rates up to 120kbps, accommodating a range of communication speeds required by various applications.
  • Enhanced ESD Protection: The LT1181ACSW#PBF comes with Electrostatic Discharge (ESD) protection on all pins, safeguarding the device against static damage.

Applications

The versatility of the LT1181ACSW#PBF makes it an optimal choice for a broad spectrum of applications, including:

  • Battery-Powered Systems
  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale Terminals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1181ACSW#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is packaged in a 16-pin SW package, which is designed for space-constrained applications while providing adequate thermal performance.

Environmental Compliance

The LT1181ACSW#PBF is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility. By choosing this product, customers can be confident they are selecting a device that meets current environmental directives.

In summary, the LT1181ACSW#PBF from Linear Technology is a robust, low-power, and versatile dual RS232 driver/receiver that offers reliable communication solutions for a wide range of applications, all while adhering to environmental standards.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess