The TDA8000T is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding requirements of smart card interfaces. This versatile chip is an ideal choice for a wide range of applications, including banking, telecommunications, and secure access systems. With its robust design and state-of-the-art technology, the TDA8000T ensures reliable communication between smart cards and host devices.
Key Features
- Smart Card Interface: The TDA8000T is fully compliant with ISO 7816, EMV, and GSM 11.11 specifications, making it suitable for interfacing with various smart cards.
- Supply Voltage Range: It operates over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in different system designs.
- Programmable Clock Frequency: The IC allows for a programmable clock frequency to the smart card, which can be adjusted according to the requirements of the application.
- Protection Mechanisms: It features several built-in protection mechanisms, including short-circuit protection, thermal protection, and automatic deactivation in case of an abnormal card removal.
- Low Power Consumption: Designed for efficiency, the TDA8000T offers a low power consumption mode, making it suitable for power-sensitive applications.
Applications
The TDA8000T's versatility makes it an excellent choice for a variety of applications, including:
- Point of Sale (POS) terminals
- ATMs and banking systems
- Identity verification systems
- Telecommunication systems
- Public transportation payment systems
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Clock Frequency
Programmable
Interface Standards
ISO 7816, EMV, GSM 11.11
Package
SO16
Please note that the above information is subject to change and it is important to consult the datasheet or manufacturer's resources for the most current details and specifications.