EN
  • EN
  • DE

MCP7382XEV

Part No MCP7382XEV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description MCP73826/MCP73827/MCP73828 Battery Management Evaluation Board / KIT EVALUATION FOR MCP7382X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part MCP73826, MCP73827, MCP73828
Primary Attributes 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, 4.5 ~ 6V in
Supplied Contents Board(s)
Win Source Part Number 788340-MCP7382XEV
Popularity Medium
Supply and Demand Status Limited
Family Name MCP7382X
Introduction Date January 01, 2000
ECCN 3E991
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MCP7382XEV CAD Model

Description

Microchip Technology's MCP7382XEV Evaluation Board

The MCP7382XEV from Microchip Technology is a top-of-the-line evaluation board designed for testing and prototyping with the MCP7382X family of advanced charge management controllers. This evaluation board serves as an essential tool for engineers and developers working on battery charging solutions for Li-Ion and Li-Polymer batteries, which are commonly used in portable electronic devices.

At the heart of the MCP7382XEV is the MCP7382X charge management controller IC, which offers a host of features to ensure safe and efficient battery charging. The controller supports a wide range of input voltages and is capable of providing a constant current/constant voltage charge algorithm, crucial for maximizing battery life and performance. With its integrated pass transistor, current sense, and reverse discharge protection, the MCP7382X simplifies the design process by reducing external component count.

The evaluation board comes equipped with several configurable options, allowing users to tailor the charging parameters to their specific needs. Options include programmable charge current, cell preconditioning, charge termination, and automatic recharge. LED indicators on the board provide immediate visual feedback on the charging status and fault conditions, making it easy to monitor the charging process.

Safety features are a primary consideration in the design of the MCP7382XEV. The board includes under-voltage lockout, automatic shut-off at charge completion, and thermal protection to prevent overheating. These features not only protect the battery but also ensure the longevity and reliability of the charging system.

The MCP7382XEV is designed for flexibility and ease of use. It is compatible with various Microchip development boards and can be used as a standalone charging solution. Whether for rapid prototyping or in-depth evaluation, the MCP7382XEV provides a comprehensive platform for exploring the capabilities of the MCP7382X charge management controllers and developing cutting-edge battery charging applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess