EN
  • EN
  • DE

TDA7050T/N3/S6

Part No TDA7050T/N3/S6
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 150mW x 1 @ 64 Ohm; 75mW x 2 @ 32 Ohm 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 1 @ 64 Ohm; 75mW x 2 @ 32 Ohm
Operating Supply Voltage 1.6 V ~ 6 V
Mounting Style SMD/SMT
Manufacturer Device Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 215906-TDA7050T/N3/S6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7050T/N3/S6 CAD Model

Description

The TDA7050T/N3/S6 is a versatile integrated circuit developed by NXP Semiconductors, renowned for its innovative approach to delivering high-quality audio solutions. This product is a low-voltage, low-power amplifier designed for use in portable audio devices. Its compact size and efficiency make it an ideal choice for applications where space and power consumption are critical factors.

Key Features

  • Low Voltage Operation: The TDA7050T/N3/S6 operates at a supply voltage range of 1.8V to 6V, making it suitable for battery-powered devices.
  • Bridge-Tied Load (BTL) Configuration: This amplifier employs a BTL configuration that allows for a higher output power without the need for external coupling capacitors.
  • Minimal External Components: The design requires very few external components, which simplifies the circuit design and reduces overall system cost.
  • Volume Control: It features an electronic volume control for easy and precise adjustment of the audio output level.
  • Power Saving Modes: The IC includes power-saving modes such as muting and standby, contributing to the extended battery life of the end product.

Applications

The TDA7050T/N3/S6 is well-suited for a variety of portable audio applications, including:

  • Personal stereos
  • Radio-cassette players
  • Miniature audio devices
  • Portable speakers
  • Headphone amplifiers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.8V to 6V
Output Power Dependent on supply voltage and load
Total Harmonic Distortion (THD) Low
Package SO8

With its robust design and ease of integration, the TDA7050T/N3/S6 from NXP stands out as a reliable and cost-effective audio amplification solution for portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess