EN
  • EN
  • DE

TDA6651ATT

Part No TDA6651ATT
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266112-TDA6651ATT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6651ATT CAD Model

Description

Product Overview: TDA6651ATT from NXP

The TDA6651ATT is a high-performance integrated circuit manufactured by NXP Semiconductors, designed to serve as a mixer/oscillator and synthesizer for TV and VCR tuner systems. This product is part of NXP's commitment to providing advanced solutions for the rapidly evolving consumer electronics market.

Key Features

  • Mixer/Oscillator: The TDA6651ATT includes a mixer and oscillator block that offers excellent low noise performance and high linearity, making it suitable for receiving both analog and digital broadcast signals.
  • PLL Synthesizer: Equipped with a phase-locked loop (PLL) synthesizer, the device ensures precise local oscillator frequency control, which is vital for clear signal reception and tuning accuracy.
  • I2C Bus Control: The integrated circuit can be controlled via the I2C-bus interface, allowing for easy communication and control within a system's architecture.
  • Low Phase Noise: The TDA6651ATT is designed to exhibit low phase noise characteristics, which is critical for maintaining signal integrity in digital transmission systems.
  • Compact Packaging: The product is available in a small-outline package, which is ideal for space-constrained applications.

Applications

The TDA6651ATT is suitable for a variety of applications within the consumer electronics industry, particularly where high-quality RF performance is required. It is commonly used in:

  • Television tuners (both analog and digital systems)
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Cable television receivers

Performance and Quality

NXP's TDA6651ATT is built to meet the high standards of performance and reliability that consumers expect from modern electronics. The device's robust design ensures stable operation across various environmental conditions, while its compatibility with different broadcast standards makes it a versatile choice for global markets.

Conclusion

With its combination of advanced features, the TDA6651ATT from NXP Semiconductors represents a reliable and efficient solution for tuner systems in TVs, VCRs, and other multimedia devices. Its ease of integration, coupled with NXP's reputation for quality, makes the TDA6651ATT a go-to choice for manufacturers looking to deliver top-notch consumer electronics products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1458 $61.4580
23+ $5.0427 $115.9821
36+ $4.8857 $175.8852
49+ $4.7274 $231.6426
64+ $4.5703 $292.4992
85+ $4.0979 $348.3215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess