The TDA6651ATT/C3 is a cutting-edge integrated circuit (IC) component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to the demands of modern radio frequency (RF) applications, providing a high-performance solution for various electronic devices.
Key Features
- Manufacturer: NXP Semiconductors
- Product Category: RF Integrated Circuits
- Type: RF Amplifier
- Application: Ideal for use in VHF, UHF, and cable TV tuners
- Package / Case: SOT-1155
- Supply Voltage: Typically designed to operate at a range of voltages, accommodating various system requirements.
- Operating Temperature: Specified to ensure reliable performance across a broad range of environmental conditions.
- Quality Grade: Commercial
- Mounting Type: Surface Mount
- Lead-Free Status / RoHS Status: Lead-free / RoHS compliant, ensuring environmental sustainability and safety.
Performance and Applications
The TDA6651ATT/C3 is renowned for its exceptional performance in RF signal amplification. Its design is optimized to provide low noise figures and high gain, which are critical parameters in RF systems. This makes it an excellent choice for applications requiring clear signal amplification, such as television tuners and professional communication equipment.
Moreover, the TDA6651ATT/C3 is built to support a wide range of frequencies, which is essential for versatile application across different regions and standards. Its robust construction ensures that it can withstand the rigors of everyday use, making it a reliable component for both consumer and industrial products.
Environmental Compliance
As an environmentally responsible product, the TDA6651ATT/C3 adheres to the RoHS directive, which limits the use of certain hazardous materials in electronic equipment. By complying with these standards, NXP Semiconductors demonstrates its commitment to sustainability and the safety of its customers.