EN
  • EN
  • DE

MAX4670ETJ+

Part No MAX4670ETJ+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PROTECTION SWITCH 32TQFN / Protection Switch 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Protection Switch
Applications T1/E1/J1
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX4670
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 484751-MAX4670ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX4670ETJ+ CAD Model

Description

Maxim Integrated MAX4670ETJ+ High-Speed Analog Switch

The MAX4670ETJ+ from Maxim Integrated is a state-of-the-art high-speed analog switch that offers outstanding performance for a variety of applications. Designed with precision and reliability in mind, this component is an ideal choice for signal routing in communication, data acquisition, and audio systems. With its compact and efficient design, the MAX4670ETJ+ is a versatile solution for circuit designers looking to optimize their designs for speed and power efficiency.

This analog switch features low on-resistance (R<sub>ON) of just 4 ohms, which ensures minimal signal distortion and power loss during operation. The MAX4670ETJ+ also boasts fast switching times, with turn-on and turn-off times typically in the range of 20ns, making it suitable for high-frequency signal switching. Additionally, the device operates over a wide voltage range of ±4.5V to ±20V or a single supply of +9V to +36V, providing flexibility in various power environments.

The MAX4670ETJ+ comes in a compact 16-pin TQFN package, making it a space-saving option for densely populated PCBs. Its surface-mount design allows for streamlined assembly processes, and its robust construction ensures long-term reliability even under harsh conditions. Furthermore, the switch is designed with break-before-make switching action, which prevents signal overlap and ensures clean, uninterrupted signal transitions.

Other notable features of the MAX4670ETJ+ include its ESD protection of up to 2000V, which safeguards the device against electrostatic discharges, and its low power consumption, which is critical for battery-powered and portable applications. The device also has TTL/CMOS-compatible control inputs, making it easy to interface with a wide range of logic controllers and microprocessors.

Whether used in audio equipment for crosstalk prevention, in data acquisition systems for multiplexing signals, or in communication devices for efficient signal routing, the MAX4670ETJ+ from Maxim Integrated offers top-notch performance and reliability. Its technical excellence and design flexibility make it a go-to choice for engineers seeking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5917 $92.5917
2+ $75.9724 $151.9448
3+ $73.5989 $220.7967
4+ $71.2242 $284.8968
5+ $68.8507 $344.2535
6+ $61.7278 $370.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess