Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Operating Supply Voltage 10.8 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276262-UCC2819AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2819
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2819AD CAD Model

Description

The Texas Instruments UCC2819AD is a versatile and efficient power factor correction (PFC) controller designed to optimize power supply systems. This advanced integrated circuit is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for a wide range of applications including industrial systems, consumer electronics, and communication devices.

Key Features

  • Average Current Mode Control: The UCC2819AD utilizes an average current mode control method, ensuring stable and reliable operation over various load conditions. This feature also simplifies the design of the external loop compensation network.
  • Wide Range of Operating Frequencies: With an operating frequency range of 16 kHz to 250 kHz, the UCC2819AD can be used in applications that require either a low audible noise level or a compact power supply size due to high-frequency operation.
  • Low Start-Up and Operating Current: The device boasts a low start-up current of 100 µA and a low operating current of 2 mA, contributing to the overall efficiency of the power supply system.
  • Programmable Soft Start: The built-in soft start function prevents current overshoot and reduces stress on the power supply components during start-up, enhancing the longevity and reliability of the system.

Applications

  • AC-DC Adapters
  • Off-Line Power Supplies
  • Power Supply for LED Lighting
  • Telecom and Datacom Power Systems

Technical Specifications

  • Control Method: Average Current Mode
  • Operating Frequency: 16 kHz to 250 kHz
  • Start-Up Current: 100 µA
  • Operating Current: 2 mA
  • Package: 16-Pin SOIC

The UCC2819AD is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. Its robust design and comprehensive features make it a smart choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
Fairchild/ON Semiconductor
High Frequency Power Supply Controller
Need more? Email Us
ECAD model for ML4823IS
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA
Fairchild/ON Semiconductor
IC CONTROLLER PFC/PWM SW 16DIP
Lowest to $5.6440
ECAD model for ML4824CP2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 254 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention