The NXP TDA6509ATT/G3 is a state-of-the-art integrated circuit designed for advanced television and set-top box applications. This versatile chip is a multi-standard mixer/oscillator PLL (Phase Locked Loop), which is an essential component in the signal processing chain of digital TV reception systems.
Key Features
- Multi-Standard Support: The TDA6509ATT/G3 is compatible with a wide range of TV standards, including NTSC, PAL, and SECAM. This makes it a flexible solution for global TV markets.
- High Integration: This IC integrates a mixer, oscillator, and PLL synthesizer in one compact package, reducing the overall component count and saving valuable PCB space.
- Low Phase Noise: The device boasts low phase noise characteristics, ensuring high-quality signal processing and thus contributing to superior picture and sound quality.
- Minimal External Components: Designed to operate with a minimal number of external components, the TDA6509ATT/G3 simplifies circuit design and lowers system cost.
- I2C-Bus Control: It includes an I2C-bus interface for easy control and programming of the PLL, allowing for seamless integration into a variety of digital TV platforms.
Applications
The TDA6509ATT/G3 is ideal for a range of applications within the television and set-top box markets. Its versatility and high performance make it suitable for:
- Digital satellite receivers
- Cable television set-top boxes
- Terrestrial digital receivers
- Integrated digital televisions (IDTVs)
Technical Specifications
With its advanced technical specifications, the TDA6509ATT/G3 delivers reliable and efficient performance:
- Supply voltage: 5V (typical)
- Low power consumption
- Compact package: SOT266-1
For manufacturers and designers looking for a robust and adaptable solution for TV signal processing, the NXP TDA6509ATT/G3 offers an excellent blend of performance, integration, and cost-effectiveness.