EN
  • EN
  • DE

TDA6405ATS

Part No TDA6405ATS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 5 V mixer/oscillator-PLL synthesizers for hyperband tuners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362200-TDA6405ATS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6405ATS CAD Model

Description

The NXP TDA6405ATS is a cutting-edge integrated circuit designed for the seamless processing of television signals. This advanced silicon tuner chip is engineered to support a wide range of applications, from set-top boxes to integrated digital TVs, offering manufacturers a versatile component for their consumer electronics products.

Key Features

  • Multi-Standard Support: The TDA6405ATS is capable of receiving and processing various analog and digital broadcast standards, including PAL, SECAM, and QAM, ensuring compatibility with global television formats.
  • High Integration: This IC integrates multiple functions that typically require separate components, such as RF amplification, channel filtering, and demodulation, thereby reducing the overall component count and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA6405ATS is ideal for applications where energy consumption is a critical consideration, helping to extend the life of battery-powered devices.
  • Excellent Performance: It offers superior sensitivity and selectivity, providing high-quality signal reception even in areas with weak signal conditions or amidst interference from other electronic devices.

Applications

The versatility of the TDA6405ATS makes it suitable for a broad spectrum of consumer electronics, including:

  • High-definition televisions (HDTVs)
  • Personal video recorders (PVRs)
  • Portable media players
  • Car entertainment systems

Technical Specifications

The TDA6405ATS is built to meet the rigorous demands of modern television signal processing. Its technical specifications include:

  • Supply voltage: 5V (typical)
  • Operating temperature range: -40°C to 85°C
  • Packaging: Small-outline package for optimal space-saving

As a product of NXP Semiconductors, a leader in the industry, the TDA6405ATS represents reliability and innovation. It is a testament to NXP's commitment to providing high-performance, high-quality components for the ever-evolving consumer electronics market.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess