EN
  • EN
  • DE

TDA6120Q/N2

Part No TDA6120Q/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 47MHZ DBS13P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 47MHz
Slew Rate 10 V/μs
Operating Supply Current 45mA
Channel Output Current 100mA
Mounting Through Hole
Case / Package DBS13P
Win Source Part Number 053483-TDA6120Q/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6120Q/N2 CAD Model

Description

Introducing the TDA6120Q/N2 from NXP

The TDA6120Q/N2 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is specifically tailored for use in television and video systems, offering superior quality and functionality.

Key Features

  • High-Quality Video Amplification: The TDA6120Q/N2 is designed to amplify video signals with exceptional clarity and fidelity, ensuring that the output is of the highest possible quality for both standard and high-definition content.
  • Wide Bandwidth: This IC boasts a broad bandwidth that supports a wide range of video frequencies, making it a versatile choice for various applications within the domain of video processing.
  • Low Distortion: The low distortion characteristics of the TDA6120Q/N2 ensure that the video output remains true to the original signal, providing a crisp and clean viewing experience.
  • Internal Fixed Gain: With its internal fixed gain settings, the TDA6120Q/N2 simplifies circuit design by eliminating the need for external gain-setting components.
  • Robust Thermal Performance: Engineered for reliability, the TDA6120Q/N2 operates efficiently even under varying thermal conditions, ensuring consistent performance and longevity.

Applications

The TDA6120Q/N2 is ideally suited for a range of video applications, including but not limited to:

  • Television sets
  • Video recorders
  • Set-top boxes
  • Professional video equipment

Product Specifications

The TDA6120Q/N2 is encapsulated in a 9-lead SIL plastic power package, ensuring a compact footprint for space-constrained applications. Its operating voltage ranges from 8.5V to 12V, providing flexibility in system design. The IC is also designed for easy integration into existing systems, with minimal external components required.

Quality and Support

NXP's commitment to quality ensures that the TDA6120Q/N2 meets the highest industry standards for performance and reliability. Customers can also rely on NXP's global support network for technical assistance and design-in support, making the TDA6120Q/N2 not just a component, but a solution to enhance the quality and performance of video systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess