EN
  • EN
  • DE

TDA6107JF

Part No TDA6107JF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Triple video output amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362162-TDA6107JF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6107JF CAD Model

Description

Product Overview: TDA6107JF from NXP Semiconductors

The TDA6107JF is a high-quality video output amplifier designed by NXP Semiconductors. This integrated circuit (IC) is specifically tailored for use in color monitors and color TVs, providing an excellent solution for driving the cathode of a CRT (Cathode Ray Tube). The TDA6107JF offers a combination of features that make it an ideal choice for applications requiring high bandwidth, low distortion, and reliable operation under varying conditions.

Key Features

  • Triple Video Amplifier: The TDA6107JF contains three video amplifiers in a single package, enabling it to drive the red, green, and blue channels of a CRT display.
  • High Bandwidth: With a wide bandwidth, this IC ensures sharp video reproduction and is capable of handling high-resolution video signals without compromising image quality.
  • Low Distortion: The design minimizes distortion, resulting in a clear and accurate representation of the input video signal on the display.
  • Black Current Stabilization: This feature helps to maintain consistent black levels in the display, enhancing overall image contrast and stability.
  • Thermal Protection: The IC includes an internal thermal protection circuit that safeguards it against damage from overheating, ensuring long-term reliability.

Applications

The TDA6107JF is versatile and can be used in a variety of display technologies that utilize CRTs. Its primary applications include:

  • Color TVs
  • Color computer monitors
  • Professional video monitors
  • Video projectors

Technical Specifications

The IC operates over a wide supply voltage range and is packaged in a 9-lead single in-line (SIL) plastic medium power package. The TDA6107JF is designed to be directly coupled to the cathodes of the CRT with a minimal number of external components required for operation.

Conclusion

The TDA6107JF from NXP Semiconductors stands out as a robust and efficient solution for driving CRT displays in various video applications. Its combination of high bandwidth, low distortion, and additional features like black current stabilization and thermal protection make it a reliable and high-performing component in any video processing system.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess