EN
  • EN
  • DE

TDA5145TS/C1,518

Part No TDA5145TS/C1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-18V 24SSOP / Motor Driver Bipolar Parallel 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications Media Player
Current - Output 2.5A
Voltage - Supply 4V ~ 18V
Voltage - Load 1.7V ~ 16V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935262154518,Q4651371,T0946313
Standard Package 1,000
Win Source Part Number 972399-TDA5145TS/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA5145TS/C1,518 CAD Model

Description

The TDA5145TS/C1,518 is a high-quality, versatile motor driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to control and drive brushless DC motors, offering a blend of performance, efficiency, and reliability for a wide range of applications. Its advanced features make it an ideal solution for automotive, industrial automation, and consumer electronics where precise motor control is required.

Key Features

  • Motor Type Support: Specifically tailored for brushless DC motors, the TDA5145TS/C1,518 provides smooth and efficient operation.
  • Supply Voltage Range: Designed to operate within a supply voltage range that accommodates various application needs.
  • Built-in Commutation Logic: The IC includes integrated commutation logic, which simplifies the motor control circuitry and reduces external component count.
  • Multiple Operational Modes: It supports various modes of operation such as forward, reverse, brake, and high impedance, offering flexibility in control.
  • Protection Features: Equipped with overcurrent protection, thermal shutdown, and undervoltage lockout to ensure the longevity and safe operation of the motor and the IC.

Applications

The TDA5145TS/C1,518 is suited for a broad spectrum of applications, including but not limited to:

  • Automotive applications such as fuel pumps, HVAC blowers, and engine cooling fans.
  • Industrial automation systems, including conveyor belts, robotic arms, and CNC machines.
  • Consumer electronics like computer cooling fans, smart home devices, and high-performance drones.

Technical Specifications

Parameter Value
Package SSOP30
Mounting Type Surface Mount
Operating Temperature -40°C to +150°C

For detailed technical specifications, datasheets, and support documents, please visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess