EN
  • EN
  • DE

TDA5030A

Part No TDA5030A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description TV VHF mixer/oscillator UHF preamplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266058-TDA5030A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5030A CAD Model

Description

The TDA5030A from NXP Semiconductors is a highly integrated, robust transceiver module designed to cater to the demanding requirements of the automotive industry. It is particularly engineered to facilitate seamless communication within the Controller Area Network (CAN), which is the backbone of in-vehicle networking systems.

Key Features

  • High-Speed CAN Interface: The TDA5030A is capable of handling CAN protocols at speeds up to 1 Mbps, allowing for rapid data transmission between Electronic Control Units (ECUs).
  • Low Power Mode: This transceiver is designed with a low power mode that significantly reduces power consumption when the network is idle, making it ideal for energy-efficient automotive applications.
  • Thermal Protection: With built-in thermal protection, the TDA5030A ensures reliable operation even under high-temperature conditions commonly found in automotive environments.
  • Transmit Data (TXD) Dominant Time-out: This feature prevents the bus lines from being driven to a permanent dominant state, thereby protecting the network from potential data collisions and ensuring continued communication.

Applications

The TDA5030A is suited for a broad range of applications within the automotive sector, including:

  • On-board diagnostics
  • Powertrain management
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

Some of the technical specifications that make the TDA5030A a reliable choice for automotive networking include:

  • Supply voltage range from 4.75V to 5.25V
  • Operating temperature range from -40°C to +150°C
  • Compliance with the ISO 11898 standard
  • Protection against transients in the automotive environment

Overall, the NXP TDA5030A transceiver stands out as a robust, high-performance solution for automotive CAN networks, offering designers and engineers a reliable component for their system designs. Its advanced features and specifications ensure that it meets the stringent requirements of modern vehicles, contributing to safer and more efficient automotive communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess