EN
  • EN
  • DE

TDA4857PS

Part No TDA4857PS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description I2C-bus autosync deflection controller for PC monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362017-TDA4857PS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4857PS CAD Model

Description

Product Overview: TDA4857PS from NXP Semiconductors

The TDA4857PS is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically crafted to cater to the advanced requirements of modern color monitor applications. The TDA4857PS is part of the Vision Product family, which is renowned for providing solutions that offer precise geometry correction and vivid color control.

Key Features

  • Automatic Geometry Correction: The TDA4857PS is equipped with an array of features to automatically correct geometry distortions, such as pincushion, barrel distortion, trapezium, and more, ensuring a perfectly proportioned display.
  • Dynamic Beam Current Control: It includes dynamic beam current control for picture optimization, delivering consistent image quality across various brightness levels.
  • East-West Parabola Generator: An integrated East-West parabola generator is included, which allows for precise adjustment of the horizontal size and linearity, enhancing the overall viewing experience.
  • Multiple Inputs: The IC supports multiple input signals, making it versatile for different types of color monitors.

Applications

The TDA4857PS is primarily used in high-end color monitors, where accurate geometry correction and color purity are essential. Its advanced features make it suitable for professional displays, gaming monitors, and any application where image quality is paramount.

Technical Specifications

  • Package: The IC comes in a DIP (Dual In-line Package), which is suitable for through-hole mounting techniques.
  • Voltage Range: It operates within a specific voltage range, tailored to the needs of color monitor circuits.
  • Power Consumption: The TDA4857PS is designed to be power-efficient, reducing the overall energy consumption of the monitor.

Overall, the TDA4857PS by NXP Semiconductors is an exceptional choice for monitor manufacturers seeking a reliable, high-quality IC for geometry processing and color control. Its integration of advanced features ensures that end-users enjoy a superior visual experience with accurate display geometry and vibrant colors.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 986 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess