EN
  • EN
  • DE
  • IT

TDA4686

Part No TDA4686
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video processor with automatic cut-off control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266040-TDA4686
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4686 CAD Model

Description

The TDA4686 from NXP is a high-performance video processor IC designed to cater to the advanced requirements of modern video display units. This integrated circuit is specifically engineered to enhance picture quality and provide superior video signal processing capabilities. The TDA4686 is an ideal solution for television sets, monitors, and other video display systems that demand high-quality output and reliable performance.

Key Features

  • Video Amplification: The TDA4686 is equipped with powerful video amplification features that allow for improved brightness, contrast, and saturation levels, ensuring that the images displayed are vivid and lifelike.
  • Color Processing: With advanced color processing capabilities, this IC delivers accurate color reproduction and fine-tuning options, enabling the display of a wide range of colors with great precision.
  • Black Stretch: The inclusion of a black stretch function enhances the visibility of details in dark areas of the picture, providing a more balanced and dynamic visual experience.
  • Dynamic Skew Correction: TDA4686 offers dynamic skew correction to compensate for any timing discrepancies that may occur, ensuring a stable and synchronized display output.

Applications

The versatility of the TDA4686 makes it suitable for a variety of applications within the video processing industry. It can be used in:

  • High-end television sets
  • Professional video monitors
  • Video signal processing equipment

Technical Specifications

The TDA4686 is packed with technical features that underscore its capabilities:

  • Supply voltage: Typically 12V
  • Low power consumption
  • High bandwidth output amplifiers
  • Integrated deflection and geometry correction circuits
  • Adjustable blanking and clamping levels

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the TDA4686 is no exception. This product is manufactured to meet high industry standards, ensuring longevity and consistent performance under various operating conditions. With the TDA4686, manufacturers and designers can trust that they are incorporating a top-notch video processing solution into their products.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess