Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266022-TDA4505
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4505 CAD Model

Description

The TDA4505 is an integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the needs of television and video systems. This versatile chip is a crucial component for enhancing the performance and capabilities of video processing circuits. It is specifically engineered to provide optimal solutions for East-West correction in color television sets and video monitors.

Key Features

  • East-West Correction: The TDA4505 offers an efficient and reliable East-West pin cushion correction feature. This is essential for correcting the non-linearity in horizontal deflection commonly seen in CRT displays.
  • Flexible Supply Voltage: It operates on a supply voltage that is compatible with a wide range of television designs, making it a versatile choice for various applications.
  • Integrated Guard Circuit: The inclusion of a guard circuit helps in protecting the IC against overvoltage conditions, ensuring the longevity and reliability of the product.

Applications

The TDA4505 can be utilized in a variety of applications, primarily within the realm of CRT television sets and video monitors. Its primary function is to correct geometric distortions on the screen, ensuring a properly proportioned display for the viewer.

Technical Specifications

  • Package: The IC is available in a standard package that is suitable for mainstream PCB mounting techniques.
  • Temperature Range: It operates within a specified temperature range, making it suitable for use in diverse environmental conditions.
  • Quality and Reliability: As with all NXP products, the TDA4505 is manufactured to meet high standards of quality and reliability, adhering to industry specifications and standards.

Why Choose TDA4505?

For manufacturers and designers of color televisions and video monitors, the TDA4505 offers a reliable and cost-effective solution for East-West correction. Its robust design and the inclusion of protective features make it a durable choice for long-term use. NXP's commitment to quality ensures that the TDA4505 will deliver consistent performance, making it a trusted component in the field of video processing.

You May Also Be Interested in

Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention