EN
  • EN
  • DE

STD110N02RT4G

Part No STD110N02RT4G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET | MOSFET N-CH 24V 32A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 24V
Id - Continuous Drain Current 32A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 4.6mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3440pF at 20V
Power Dissipation (Maximum) 1.5W, 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260757-STD110N02RT4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD110N02RT4G CAD Model

Description

Product Overview: STD110N02RT4G

The STD110N02RT4G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This MOSFET is designed to meet the rigorous requirements of today's electronic devices by providing efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced voltage drops across the component when it is in the "on" state, leading to higher efficiency and lower heat generation.
  • High Continuous Drain Current: With a continuous drain current (ID) of up to 110 A, the STD110N02RT4G can handle high current applications, making it suitable for power-intensive modules.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic circuits, enhancing its compatibility with a wide range of control circuits.
  • Fast Switching Speed: The device is optimized for fast switching, thereby reducing transition losses and improving overall performance in applications that require rapid on-off cycling.
  • High Ruggedness: The STD110N02RT4G is built to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh environments.

Applications

Due to its robustness and efficiency, the STD110N02RT4G is an excellent choice for a variety of applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switching Regulators

Quality and Environmental Compliance

ON Semiconductor is committed to providing products that not only meet customer expectations but also comply with the highest quality and environmental standards. The STD110N02RT4G is RoHS compliant and manufactured with a "green" molding compound, making it an environmentally responsible choice for your power management needs.

Conclusion

The STD110N02RT4G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether you're designing power systems for consumer electronics, automotive technology, or industrial applications, this Power MOSFET is engineered to deliver top-notch performance while maintaining energy efficiency and environmental sustainability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess