EN
  • EN
  • DE

374002

Part No 374002
Manufacturer ERNI Electronics
Catalog Hard To Find
Description Male Connector R 64 Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ERNI Electronics
Win Source Part Number 1128324-374002
Manufacturer Homepage www.erni.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 374002 CAD Model

Description

The part number 374002 from ERNI Electronics likely refers to a connector or a component within their extensive connector product line. ERNI is a reputable manufacturer known for its high-quality connectors used in various electronic applications. Without further specifics, it's most probably a connector related to their DIN, MicroCon, or similar product families.

Applications

  • Industrial Automation
  • Telecommunications
  • Automotive Electronics
  • Medical Devices
  • Data Communications
  • Aerospace

Features

  • High-Density Connector
  • Robust Design
  • Various Pin Counts Available
  • Surface Mount or Through-Hole Options
  • Gold-Plated Contacts
  • EMI/RFI Shielding Options

Benefits

  • Provides reliable electrical connections in demanding environments.
  • Enables compact designs due to high-density packaging.
  • Offers a wide range of configurations to suit different application needs.
  • Ensures long-term performance and durability.
  • Minimizes signal interference and ensures signal integrity.
  • Suitable for high-speed data transmission.

Technical Specifications

Typical ERNI connectors offer a variety of pin counts, ranging from a few pins to several hundred. Contact plating is usually gold over nickel to ensure good conductivity and corrosion resistance. Voltage ratings vary depending on the connector type, typically ranging from 50V to several hundred volts. Current ratings also vary, from 1A to several amps per contact. Operating temperature ranges typically span -55°C to +125°C. Materials are often high-temperature thermoplastics suitable for reflow soldering. Connectors may also include features like polarization keys or locking mechanisms to prevent mis-mating.

Without specific access to the ERNI datasheet for part number 374002, the exact pin count, mounting style (SMT/TH), voltage and current ratings, and other detailed specifications cannot be precisely determined. It is crucial to consult ERNI's documentation for this part number to confirm its suitability for a specific application.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $840.5524 $840.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess