EN
  • EN
  • DE

TDA3681TH/N2

Part No TDA3681TH/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE 20HSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 361935-TDA3681TH/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3681TH/N2 CAD Model

Description

The TDA3681TH/N2 is a versatile multiple voltage regulator designed and manufactured by NXP Semiconductors. This advanced power management IC is engineered to meet the stringent requirements of automotive and industrial applications, providing reliable and efficient power supply solutions.

Key Features

  • Multiple Outputs: It features several regulated outputs, each tailored to power different sections of electronic systems, ensuring optimal performance and stability.
  • High Efficiency: The device operates with high efficiency, which is crucial for reducing power loss and heat generation, thereby extending the life of electronic components.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered applications, contributing to longer battery life and reduced energy consumption.
  • Thermal Protection: The TDA3681TH/N2 is equipped with thermal protection mechanisms that prevent the IC from overheating, thus safeguarding the system's integrity.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, making it suitable for various applications and ensuring functionality under diverse conditions.

Applications

The TDA3681TH/N2 is primarily used in the automotive industry, where it can be found in car entertainment systems, navigation units, and other in-vehicle electronics. It is also applicable in industrial settings, where reliable voltage regulation is a critical requirement.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3681TH/N2 is no exception. The device meets rigorous standards for performance and reliability, ensuring that it can withstand the challenging conditions often encountered in automotive and industrial environments.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the TDA3681TH/N2 datasheet, which provides in-depth information about the electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic systems.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5426 $59.0538
31+ $3.7272 $115.5432
48+ $3.6105 $173.3040
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0284 $348.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess