EN
  • EN
  • DE

SMBJ5380A/TR13

Part No SMBJ5380A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 86.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5380
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280942-SMBJ5380A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5380A/TR13 CAD Model

Description

Microchip Technology SMBJ5380A/TR13 Zener Diode

The SMBJ5380A/TR13 from Microchip Technology is a high-quality Zener diode designed to provide reliable voltage regulation and protection in a variety of electronic applications. This Zener diode is an essential component for designers and engineers looking to maintain precise voltage levels within their circuits, ensuring stable and safe operation of sensitive electronic equipment.

Key Features

  • Voltage Regulation: The SMBJ5380A/TR13 offers excellent voltage stability, making it an ideal choice for voltage regulation tasks in complex circuits.
  • Power Dissipation: With a power dissipation rating of 5 watts, this Zener diode can handle significant energy, providing robust protection against voltage spikes and surges.
  • High Surge Capability: The device is capable of withstanding high surge events, which is critical for protecting sensitive components in the event of sudden voltage increases.
  • Package: It is packaged in an SMB (DO-214AA) package, which offers a compact footprint suitable for space-constrained applications while ensuring adequate heat dissipation.
  • Temperature Range: The operational temperature range of the SMBJ5380A/TR13 spans from -55°C to +150°C, allowing it to perform reliably in a wide range of environmental conditions.

Applications

  • Power Supply Regulation
  • Overvoltage Protection Circuits
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment

The SMBJ5380A/TR13 is a testament to Microchip Technology's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Its robust design and versatile features make it an excellent choice for any application requiring precise voltage regulation and overvoltage protection. Whether used in power supply units, automotive electronics, or industrial machinery, the SMBJ5380A/TR13 ensures your circuits are safeguarded and operating at their optimal voltage levels.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology, which offers comprehensive information to facilitate the integration of the SMBJ5380A/TR13 into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess