EN
  • EN
  • DE

TDA3681JR

Part No TDA3681JR
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multiple voltage regulator with switch and ignition buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266000-TDA3681JR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3681JR CAD Model

Description

The TDA3681JR is a high-performance automotive-grade voltage regulator designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide stable and reliable power supply solutions for automotive applications, ensuring the proper functioning of electronic systems within a vehicle.

Key Features

  • Multiple Output Voltage Regulators: The TDA3681JR includes several regulated outputs, catering to the power requirements of different components within the automotive electronic system.
  • High Current Capability: This IC is capable of delivering high currents, making it suitable for powering demanding automotive systems.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the IC against overheating, enhancing its reliability and longevity in harsh automotive environments.
  • Overvoltage Protection: The device includes overvoltage protection circuits to shield connected components from voltage spikes, which are common in automotive electrical systems.
  • Wide Operating Temperature Range: Designed to perform in extreme conditions, the TDA3681JR operates over a broad temperature range, suitable for the varying climates vehicles may be exposed to.

Applications

The TDA3681JR is primarily utilized in the automotive industry, where it finds its place in a variety of applications such as:

  • Power supply for car radios and infotainment systems
  • Supplying power to control units for engines, transmissions, and other critical systems
  • Providing regulated power for sensors and electronic control modules

Product Specifications

With a commitment to quality and performance, NXP's TDA3681JR is manufactured to meet the stringent requirements of the automotive industry. The device comes in a robust package suitable for surface-mount technology (SMT), facilitating ease of integration into various electronic assemblies.

In conclusion, the TDA3681JR from NXP Semiconductors is a versatile and robust voltage regulator IC that delivers reliable performance for automotive electronics, contributing to the safety and comfort of modern vehicles.

You May Also Be Interested in

Spansion
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess